Visual Sound, Inc. Speaker-12in Coax, 77oz Magnet, 250W, 8 ohm 12Q250

Description
Lowell Manufacturing Company 12Q250: 250W speaker for professional applications where high ceilings and high ambient noise levels require speakers capable of high SPL output. Features 8 ohm impedance, 77 oz. LF and 42 oz. HF magnets, large voice coils, robust crossovers and a coaxially-mounted high-frequency compression driver. Imported.
Description
Lowell Manufacturing Company 12Q250: 250W speaker for professional applications where high ceilings and high ambient noise levels require speakers capable of high SPL output. Features 8 ohm impedance, 77 oz. LF and 42 oz. HF magnets, large voice coils, robust crossovers and a coaxially-mounted high-frequency compression driver. Imported.

Suppliers

Company
Product
Description
Supplier Links
Speaker-12in Coax, 77oz Magnet, 250W, 8 ohm - 12Q250 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-12in Coax, 77oz Magnet, 250W, 8 ohm
12Q250
Speaker-12in Coax, 77oz Magnet, 250W, 8 ohm 12Q250
Lowell Manufacturing Company 12Q250: 250W speaker for professional applications where high ceilings and high ambient noise levels require speakers capable of high SPL output. Features 8 ohm impedance, 77 oz. LF and 42 oz. HF magnets, large voice coils, robust crossovers and a coaxially-mounted high-frequency compression driver. Imported.

Lowell Manufacturing Company

12Q250: 250W speaker for professional applications where high ceilings and high ambient noise levels require speakers capable of high SPL output. Features 8 ohm impedance, 77 oz. LF and 42 oz. HF magnets, large voice coils, robust crossovers and a coaxially-mounted high-frequency compression driver. Imported.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 12Q250
Product Name Speaker-12in Coax, 77oz Magnet, 250W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
NE Tweeter, 1
Specs
Nominal Power 80 watts
Sensitivity 91.1 dB
Resonance Frequency 733 Hz
View Details