Visual Sound, Inc. Speaker-12in Coax, 30oz Magnet, 100W, 8 ohm, 60W 70V xfmr 12E100-T60

Description
Lowell Manufacturing Company 12E100T60: high-quality, 12" coaxial speaker/transformer package that meets performance requirements for high-powered commercial applications with limited budgets. Features 1.5" voice coil, crossover, coaxially mounted horn-loaded tweeter and 100° sound dispersion. The 8 ohm, 100W assembly includes pre-mounted 70V transformer with taps at 7.5, 15, 30, and 60W.
Description
Lowell Manufacturing Company 12E100T60: high-quality, 12" coaxial speaker/transformer package that meets performance requirements for high-powered commercial applications with limited budgets. Features 1.5" voice coil, crossover, coaxially mounted horn-loaded tweeter and 100° sound dispersion. The 8 ohm, 100W assembly includes pre-mounted 70V transformer with taps at 7.5, 15, 30, and 60W.

Suppliers

Company
Product
Description
Supplier Links
Speaker-12in Coax, 30oz Magnet, 100W, 8 ohm, 60W 70V xfmr - 12E100-T60 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-12in Coax, 30oz Magnet, 100W, 8 ohm, 60W 70V xfmr
12E100-T60
Speaker-12in Coax, 30oz Magnet, 100W, 8 ohm, 60W 70V xfmr 12E100-T60
Lowell Manufacturing Company 12E100T60: high-quality, 12" coaxial speaker/transformer package that meets performance requirements for high-powered commercial applications with limited budgets. Features 1.5" voice coil, crossover, coaxially mounted horn-loaded tweeter and 100° sound dispersion. The 8 ohm, 100W assembly includes pre-mounted 70V transformer with taps at 7.5, 15, 30, and 60W.

Lowell Manufacturing Company

12E100T60: high-quality, 12" coaxial speaker/transformer package that meets performance requirements for high-powered commercial applications with limited budgets. Features 1.5" voice coil, crossover, coaxially mounted horn-loaded tweeter and 100° sound dispersion. The 8 ohm, 100W assembly includes pre-mounted 70V transformer with taps at 7.5, 15, 30, and 60W.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 12E100-T60
Product Name Speaker-12in Coax, 30oz Magnet, 100W, 8 ohm, 60W 70V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
 - SH1564L - Wharfedale Pro
Wharfedale Pro
Specs
SPL 133 dB
Maximum Power 2400 watts
Impedance 8 ohms
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details