Visual Sound, Inc. Coax Compression Driver 12" 2-Way 8 ohm 12CX

Description
Atlas Sound Model 12CX is a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, true compression driver. The unit features a curvilinear, treated paper cone for lower harmonic distortion and a built-in crossover network for proper frequency transition between the two reproducers. Model 12CX operates within a frequency response range of 45 Hz -18 kHz (?10dB) with a sensitivity of 99dB and a dispersion angle of 90° (-6dB/2kHz octave band). 1" Exit compression driver coupled to a specially designed conical wave-guide horn 90 Degree conical dispersion (2 kHz octave band) High efficiency cone woofer is optimally matched to the high frequency device via a specially designed crossover to insure even transition Perfectly suited for use with Atlas Sound "Q" Series enclosures
Description
Atlas Sound Model 12CX is a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, true compression driver. The unit features a curvilinear, treated paper cone for lower harmonic distortion and a built-in crossover network for proper frequency transition between the two reproducers. Model 12CX operates within a frequency response range of 45 Hz -18 kHz (?10dB) with a sensitivity of 99dB and a dispersion angle of 90° (-6dB/2kHz octave band). 1" Exit compression driver coupled to a specially designed conical wave-guide horn 90 Degree conical dispersion (2 kHz octave band) High efficiency cone woofer is optimally matched to the high frequency device via a specially designed crossover to insure even transition Perfectly suited for use with Atlas Sound "Q" Series enclosures

Suppliers

Company
Product
Description
Supplier Links
Coax Compression Driver 12
Broomall, PA, USA
Coax Compression Driver 12" 2-Way 8 ohm
12CX
Coax Compression Driver 12" 2-Way 8 ohm 12CX
Atlas Sound Model 12CX is a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, true compression driver. The unit features a curvilinear, treated paper cone for lower harmonic distortion and a built-in crossover network for proper frequency transition between the two reproducers. Model 12CX operates within a frequency response range of 45 Hz -18 kHz (?10dB) with a sensitivity of 99dB and a dispersion angle of 90° (-6dB/2kHz octave band). 1" Exit compression driver coupled to a specially designed conical wave-guide horn 90 Degree conical dispersion (2 kHz octave band) High efficiency cone woofer is optimally matched to the high frequency device via a specially designed crossover to insure even transition Perfectly suited for use with Atlas Sound "Q" Series enclosures

Atlas Sound

Model 12CX is a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, true compression driver.
The unit features a curvilinear, treated paper cone for lower harmonic distortion and a built-in crossover network for proper frequency transition between the two reproducers.
Model 12CX operates within a frequency response range of 45 Hz -18 kHz (?10dB) with a sensitivity of 99dB and a dispersion angle of 90° (-6dB/2kHz octave band).

  • 1" Exit compression driver coupled to a specially designed conical wave-guide horn
  • 90 Degree conical dispersion (2 kHz octave band)
  • High efficiency cone woofer is optimally matched to the high frequency device via a specially designed crossover to insure even transition
  • Perfectly suited for use with Atlas Sound "Q" Series enclosures
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 12CX
Product Name Coax Compression Driver 12" 2-Way 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
V-Mini-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details