Visual Sound, Inc. Replacement basket for 1208-4 SPS BWX 1208-4 SPS BWX RB

Description
Peavey Electronics Replacement basket for 1208-4 SPS BWX Replacement basket for 1208-4 SPS BWX
Description
Peavey Electronics Replacement basket for 1208-4 SPS BWX Replacement basket for 1208-4 SPS BWX

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement basket for 1208-4 SPS BWX
1208-4 SPS BWX RB
Replacement basket for 1208-4 SPS BWX 1208-4 SPS BWX RB
Peavey Electronics Replacement basket for 1208-4 SPS BWX Replacement basket for 1208-4 SPS BWX

Peavey Electronics

Replacement basket for 1208-4 SPS BWX

  • Replacement basket for 1208-4 SPS BWX
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 1208-4 SPS BWX RB
Product Name Replacement basket for 1208-4 SPS BWX
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Commercial Loudspeakers Surface Mount - OVO8P - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details
Speakers - TA6FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 147 Hz
View Details