Visual Sound, Inc. Heavy-duty cardioid directional paging microphone (1 DPDT sealed switch) 119S-19

Description
Astatic Commercial Audio Products The 119S19 is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. A superior cardioid directional pattern minimizes feedback, background noise, reverberation, off-axis coloration and placement problems. A new internal vibration isolation system, consisting of a special rubber mounting ring as a support for the element, reduces gooseneck, stand and handling noise. An effective multi-stage blast filter controls breath "pop" and wind disturbances. The 119S-19 has a high quality push-to-talk switch. The 119S-19 has a low impedance output and is supplied with a 1.7m (5.5ft.) of rugged two conductor shielded cable. The 119S-19 is extremely rugged and reliable and will stand up under the most strenuous handling conditions to provide years of dependable service. Available in chrome or black and can be paired with either a 13" or 19" heavy duty gooseneck.
Description
Astatic Commercial Audio Products The 119S19 is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. A superior cardioid directional pattern minimizes feedback, background noise, reverberation, off-axis coloration and placement problems. A new internal vibration isolation system, consisting of a special rubber mounting ring as a support for the element, reduces gooseneck, stand and handling noise. An effective multi-stage blast filter controls breath "pop" and wind disturbances. The 119S-19 has a high quality push-to-talk switch. The 119S-19 has a low impedance output and is supplied with a 1.7m (5.5ft.) of rugged two conductor shielded cable. The 119S-19 is extremely rugged and reliable and will stand up under the most strenuous handling conditions to provide years of dependable service. Available in chrome or black and can be paired with either a 13" or 19" heavy duty gooseneck.

Suppliers

Company
Product
Description
Supplier Links
Heavy-duty cardioid directional paging microphone (1 DPDT sealed switch) - 119S-19 - Visual Sound, Inc.
Broomall, PA, USA
Heavy-duty cardioid directional paging microphone (1 DPDT sealed switch)
119S-19
Heavy-duty cardioid directional paging microphone (1 DPDT sealed switch) 119S-19
Astatic Commercial Audio Products The 119S19 is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. A superior cardioid directional pattern minimizes feedback, background noise, reverberation, off-axis coloration and placement problems. A new internal vibration isolation system, consisting of a special rubber mounting ring as a support for the element, reduces gooseneck, stand and handling noise. An effective multi-stage blast filter controls breath "pop" and wind disturbances. The 119S-19 has a high quality push-to-talk switch. The 119S-19 has a low impedance output and is supplied with a 1.7m (5.5ft.) of rugged two conductor shielded cable. The 119S-19 is extremely rugged and reliable and will stand up under the most strenuous handling conditions to provide years of dependable service. Available in chrome or black and can be paired with either a 13" or 19" heavy duty gooseneck.

Astatic Commercial Audio Products

The 119S19 is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. A superior cardioid directional pattern minimizes feedback, background noise, reverberation, off-axis coloration and placement problems. A new internal vibration isolation system, consisting of a special rubber mounting ring as a support for the element, reduces gooseneck, stand and handling noise. An effective multi-stage blast filter controls breath "pop" and wind disturbances. The 119S-19 has a high quality push-to-talk switch. The 119S-19 has a low impedance output and is supplied with a 1.7m (5.5ft.) of rugged two conductor shielded cable. The 119S-19 is extremely rugged and reliable and will stand up under the most strenuous handling conditions to provide years of dependable service. Available in chrome or black and can be paired with either a 13" or 19" heavy duty gooseneck.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 119S-19
Product Name Heavy-duty cardioid directional paging microphone (1 DPDT sealed switch)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Condenser Instrument Microphone - f9 Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 8 mV/Pa (55157 mV/psi)
View Details