Visual Sound, Inc. Heavy-duty cardioid directional paging microphone (no-switch) 119L-19

Description
Astatic Commercial Audio Products The 119L-19 is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. A superior cardioid directional pattern minimizes feedback, background noise, reverberation, off-axis coloration and placement problems. A new internal vibration isolation system, consisting of a special rubber-mounting ring as a support for the element, reduces gooseneck, stand and handling noise. An effective multi-stage blast filter controls breath "pop" and wind disturbances. The 119L-19 has a low impedance output and is supplied with a 1.7m (5.5ft.) of rugged two conductor shielded cable. The 119L-19 is extremely rugged and reliable and will stand up under the most strenuous handling conditions to provide years of dependable service.
Description
Astatic Commercial Audio Products The 119L-19 is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. A superior cardioid directional pattern minimizes feedback, background noise, reverberation, off-axis coloration and placement problems. A new internal vibration isolation system, consisting of a special rubber-mounting ring as a support for the element, reduces gooseneck, stand and handling noise. An effective multi-stage blast filter controls breath "pop" and wind disturbances. The 119L-19 has a low impedance output and is supplied with a 1.7m (5.5ft.) of rugged two conductor shielded cable. The 119L-19 is extremely rugged and reliable and will stand up under the most strenuous handling conditions to provide years of dependable service.

Suppliers

Company
Product
Description
Supplier Links
Heavy-duty cardioid directional paging microphone (no-switch) - 119L-19 - Visual Sound, Inc.
Broomall, PA, USA
Heavy-duty cardioid directional paging microphone (no-switch)
119L-19
Heavy-duty cardioid directional paging microphone (no-switch) 119L-19
Astatic Commercial Audio Products The 119L-19 is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. A superior cardioid directional pattern minimizes feedback, background noise, reverberation, off-axis coloration and placement problems. A new internal vibration isolation system, consisting of a special rubber-mounting ring as a support for the element, reduces gooseneck, stand and handling noise. An effective multi-stage blast filter controls breath "pop" and wind disturbances. The 119L-19 has a low impedance output and is supplied with a 1.7m (5.5ft.) of rugged two conductor shielded cable. The 119L-19 is extremely rugged and reliable and will stand up under the most strenuous handling conditions to provide years of dependable service.

Astatic Commercial Audio Products

The 119L-19 is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice reproduction. A superior cardioid directional pattern minimizes feedback, background noise, reverberation, off-axis coloration and placement problems. A new internal vibration isolation system, consisting of a special rubber-mounting ring as a support for the element, reduces gooseneck, stand and handling noise. An effective multi-stage blast filter controls breath "pop" and wind disturbances. The 119L-19 has a low impedance output and is supplied with a 1.7m (5.5ft.) of rugged two conductor shielded cable. The 119L-19 is extremely rugged and reliable and will stand up under the most strenuous handling conditions to provide years of dependable service.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 119L-19
Product Name Heavy-duty cardioid directional paging microphone (no-switch)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers