Visual Sound, Inc. Efficient Floor Monitor System with 12 Inch Heavy-Duty Woofer 112M

Description
Peavey Electronics Hear your performance at high sound pressure levels while maintaining clarity. This powerful and very efficient monitor system utilizes a 12 inch Blue Marvel® woofer and a bullet type high frequency driver. The 112M™ is housed in a carpet covered wood enclosure with metal corners and a metal grille to protect the woofer. Connection is made via two full-range 1/4 inch phone jacks in parallel for daisy-chaining. 65 watts continuous 130 watts programmed One 12 inch heavy-duty woofer Bullet-type high frequency horn Full-range volume control Metal corners Rugged, carpet-covered cabinet Frequency response: 100 Hz to 17 kHz SPL: 96 dB at 1W/1m Impedance: 8 ohms
Description
Peavey Electronics Hear your performance at high sound pressure levels while maintaining clarity. This powerful and very efficient monitor system utilizes a 12 inch Blue Marvel® woofer and a bullet type high frequency driver. The 112M™ is housed in a carpet covered wood enclosure with metal corners and a metal grille to protect the woofer. Connection is made via two full-range 1/4 inch phone jacks in parallel for daisy-chaining. 65 watts continuous 130 watts programmed One 12 inch heavy-duty woofer Bullet-type high frequency horn Full-range volume control Metal corners Rugged, carpet-covered cabinet Frequency response: 100 Hz to 17 kHz SPL: 96 dB at 1W/1m Impedance: 8 ohms

Suppliers

Company
Product
Description
Supplier Links
Efficient Floor Monitor System with 12 Inch Heavy-Duty Woofer - 112M - Visual Sound, Inc.
Broomall, PA, USA
Efficient Floor Monitor System with 12 Inch Heavy-Duty Woofer
112M
Efficient Floor Monitor System with 12 Inch Heavy-Duty Woofer 112M
Peavey Electronics Hear your performance at high sound pressure levels while maintaining clarity. This powerful and very efficient monitor system utilizes a 12 inch Blue Marvel® woofer and a bullet type high frequency driver. The 112M™ is housed in a carpet covered wood enclosure with metal corners and a metal grille to protect the woofer. Connection is made via two full-range 1/4 inch phone jacks in parallel for daisy-chaining. 65 watts continuous 130 watts programmed One 12 inch heavy-duty woofer Bullet-type high frequency horn Full-range volume control Metal corners Rugged, carpet-covered cabinet Frequency response: 100 Hz to 17 kHz SPL: 96 dB at 1W/1m Impedance: 8 ohms

Peavey Electronics

Hear your performance at high sound pressure levels while maintaining clarity. This powerful and very efficient monitor system utilizes a 12 inch Blue Marvel® woofer and a bullet type high frequency driver. The 112M™ is housed in a carpet covered wood enclosure with metal corners and a metal grille to protect the woofer. Connection is made via two full-range 1/4 inch phone jacks in parallel for daisy-chaining.

  • 65 watts continuous
  • 130 watts programmed
  • One 12 inch heavy-duty woofer
  • Bullet-type high frequency horn
  • Full-range volume control
  • Metal corners
  • Rugged, carpet-covered cabinet
  • Frequency response: 100 Hz to 17 kHz
  • SPL: 96 dB at 1W/1m
  • Impedance: 8 ohms
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 112M
Product Name Efficient Floor Monitor System with 12 Inch Heavy-Duty Woofer
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 522 ohms
Sensitivity 97 dB
Size 0.20 inch (5 mm)
View Details
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details