Visual Sound, Inc. Sheet Rock Subwoofer 110SR

Description
Tannoy/TGI North America, Inc. The Tannoy 110 SR Sheet Rock subwoofer, like its sister model the 110 TB (Tile Bridge), is a 250mm (10.00") down-firing drive unit mounted in a compact vented cabinet capable of 31Hz @ -3dB. Designed to flush mounts into sheet rock ceilings, walls, or overhangs; in fact, in any position offering adequate clearance and suitable structural support. The unit comes complete with a low profile square grille.Supplied complete with a passive input module connected via barrier strip, this model must be used in conjunction with an active crossover. A standard air conditioning style perforated grille is supplied for architectural integrity, while servicing and adjustments are easily undertaken from the ground. . The 110 SR pre-installation ring is available for drywall contractors. NFPA (grade A) fire rating applies.
Description
Tannoy/TGI North America, Inc. The Tannoy 110 SR Sheet Rock subwoofer, like its sister model the 110 TB (Tile Bridge), is a 250mm (10.00") down-firing drive unit mounted in a compact vented cabinet capable of 31Hz @ -3dB. Designed to flush mounts into sheet rock ceilings, walls, or overhangs; in fact, in any position offering adequate clearance and suitable structural support. The unit comes complete with a low profile square grille.Supplied complete with a passive input module connected via barrier strip, this model must be used in conjunction with an active crossover. A standard air conditioning style perforated grille is supplied for architectural integrity, while servicing and adjustments are easily undertaken from the ground. . The 110 SR pre-installation ring is available for drywall contractors. NFPA (grade A) fire rating applies.

Suppliers

Company
Product
Description
Supplier Links
Sheet Rock Subwoofer - 110SR - Visual Sound, Inc.
Broomall, PA, USA
Sheet Rock Subwoofer
110SR
Sheet Rock Subwoofer 110SR
Tannoy/TGI North America, Inc. The Tannoy 110 SR Sheet Rock subwoofer, like its sister model the 110 TB (Tile Bridge), is a 250mm (10.00") down-firing drive unit mounted in a compact vented cabinet capable of 31Hz @ -3dB. Designed to flush mounts into sheet rock ceilings, walls, or overhangs; in fact, in any position offering adequate clearance and suitable structural support. The unit comes complete with a low profile square grille.Supplied complete with a passive input module connected via barrier strip, this model must be used in conjunction with an active crossover. A standard air conditioning style perforated grille is supplied for architectural integrity, while servicing and adjustments are easily undertaken from the ground. . The 110 SR pre-installation ring is available for drywall contractors. NFPA (grade A) fire rating applies.

Tannoy/TGI North America, Inc.

The Tannoy 110 SR Sheet Rock subwoofer, like its sister model the 110 TB (Tile Bridge), is a 250mm (10.00") down-firing drive unit mounted in a compact vented cabinet capable of 31Hz @ -3dB. Designed to flush mounts into sheet rock ceilings, walls, or overhangs; in fact, in any position offering adequate clearance and suitable structural support. The unit comes complete with a low profile square grille.Supplied complete with a passive input module connected via barrier strip, this model must be used in conjunction with an active crossover. A standard air conditioning style perforated grille is supplied for architectural integrity, while servicing and adjustments are easily undertaken from the ground. . The 110 SR pre-installation ring is available for drywall contractors. NFPA (grade A) fire rating applies.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 110SR
Product Name Sheet Rock Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
V-6.3 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details