Visual Sound, Inc. Microphone-Extended Gooseneck 490m 110/490

Description
Clear-Com Microphone-Extended gooseneck (490m). For use with 4000 and V-Series panels.
Description
Clear-Com Microphone-Extended gooseneck (490m). For use with 4000 and V-Series panels.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Microphone-Extended Gooseneck 490m
110/490
Microphone-Extended Gooseneck 490m 110/490
Clear-Com Microphone-Extended gooseneck (490m). For use with 4000 and V-Series panels.

Clear-Com

Microphone-Extended gooseneck (490m). For use with 4000 and V-Series panels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 110/490
Product Name Microphone-Extended Gooseneck 490m
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
 - USX800HC - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details