Visual Sound, Inc. Microphone-Standard Gooseneck 340m 110/340

Description
Clear-Com Microphone-Standard gooseneck (340m). For use with 4000 and V-Series panels.
Description
Clear-Com Microphone-Standard gooseneck (340m). For use with 4000 and V-Series panels.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Microphone-Standard Gooseneck 340m
110/340
Microphone-Standard Gooseneck 340m 110/340
Clear-Com Microphone-Standard gooseneck (340m). For use with 4000 and V-Series panels.

Clear-Com

Microphone-Standard gooseneck (340m). For use with 4000 and V-Series panels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 110/340
Product Name Microphone-Standard Gooseneck 340m
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details