Visual Sound, Inc. Mic Gooseneck 340mm. Noise cancel 110/340/NC

Description
Clear-Com Mic Gooseneck (340mm). Noise cancel. Standard Mic - Gooseneck (340mm) - Noise Cancelling. For use with 4000 and V-Series panels.
Description
Clear-Com Mic Gooseneck (340mm). Noise cancel. Standard Mic - Gooseneck (340mm) - Noise Cancelling. For use with 4000 and V-Series panels.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mic Gooseneck 340mm. Noise cancel
110/340/NC
Mic Gooseneck 340mm. Noise cancel 110/340/NC
Clear-Com Mic Gooseneck (340mm). Noise cancel. Standard Mic - Gooseneck (340mm) - Noise Cancelling. For use with 4000 and V-Series panels.

Clear-Com

Mic Gooseneck (340mm). Noise cancel. Standard Mic - Gooseneck (340mm) - Noise Cancelling. For use with 4000 and V-Series panels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 110/340/NC
Product Name Mic Gooseneck 340mm. Noise cancel
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details