Visual Sound, Inc. Ceiling Subwoofer 108TB

Description
Tannoy/TGI North America, Inc. North American Product OnlyA compact, 200mm (8.00") down firing ceiling subwoofer designed for installation directly into the 1 x 2 drop grid of a standard suspended ceiling. Mounted in a vented cabinet, this subwoofer is capable of delivering 43Hz at -3dB. Comes complete with a passive input module connected via a barrier strip, but must be used in conjunction with an active crossover. NFPA (grade A) fire rating applies and is supplied with a standard air conditioning style perforated grille for architectural integrity.
Description
Tannoy/TGI North America, Inc. North American Product OnlyA compact, 200mm (8.00") down firing ceiling subwoofer designed for installation directly into the 1 x 2 drop grid of a standard suspended ceiling. Mounted in a vented cabinet, this subwoofer is capable of delivering 43Hz at -3dB. Comes complete with a passive input module connected via a barrier strip, but must be used in conjunction with an active crossover. NFPA (grade A) fire rating applies and is supplied with a standard air conditioning style perforated grille for architectural integrity.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Subwoofer - 108TB - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Subwoofer
108TB
Ceiling Subwoofer 108TB
Tannoy/TGI North America, Inc. North American Product OnlyA compact, 200mm (8.00") down firing ceiling subwoofer designed for installation directly into the 1 x 2 drop grid of a standard suspended ceiling. Mounted in a vented cabinet, this subwoofer is capable of delivering 43Hz at -3dB. Comes complete with a passive input module connected via a barrier strip, but must be used in conjunction with an active crossover. NFPA (grade A) fire rating applies and is supplied with a standard air conditioning style perforated grille for architectural integrity.

Tannoy/TGI North America, Inc.

North American Product OnlyA compact, 200mm (8.00") down firing ceiling subwoofer designed for installation directly into the 1 x 2 drop grid of a standard suspended ceiling. Mounted in a vented cabinet, this subwoofer is capable of delivering 43Hz at -3dB. Comes complete with a passive input module connected via a barrier strip, but must be used in conjunction with an active crossover. NFPA (grade A) fire rating applies and is supplied with a standard air conditioning style perforated grille for architectural integrity.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 108TB
Product Name Ceiling Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details