Visual Sound, Inc. HardBack Case with computer case liner 1080CC

Description
Pelican Products, Inc. Watertight, crushproof, and dust proof Molded plush foam liner - protects notebook from impact shock and scratches Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex® membrane for auto pressure balance Comes in two attractive color combinations - charcoal grey with silver latches or black with black latches Lifetime Guarantee of Excellence Fits notebook computers up to 12.3" L x 9.3" W x 1.5" D Will hold 8.5 x 11" and A4 documents
Description
Pelican Products, Inc. Watertight, crushproof, and dust proof Molded plush foam liner - protects notebook from impact shock and scratches Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex® membrane for auto pressure balance Comes in two attractive color combinations - charcoal grey with silver latches or black with black latches Lifetime Guarantee of Excellence Fits notebook computers up to 12.3" L x 9.3" W x 1.5" D Will hold 8.5 x 11" and A4 documents

Suppliers

Company
Product
Description
Supplier Links
HardBack Case with computer case liner - 1080CC - Visual Sound, Inc.
Broomall, PA, USA
HardBack Case with computer case liner
1080CC
HardBack Case with computer case liner 1080CC
Pelican Products, Inc. Watertight, crushproof, and dust proof Molded plush foam liner - protects notebook from impact shock and scratches Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex® membrane for auto pressure balance Comes in two attractive color combinations - charcoal grey with silver latches or black with black latches Lifetime Guarantee of Excellence Fits notebook computers up to 12.3" L x 9.3" W x 1.5" D Will hold 8.5 x 11" and A4 documents

Pelican Products, Inc.

  • Watertight, crushproof, and dust proof
  • Molded plush foam liner - protects notebook from impact shock and scratches
  • Easy snap anodized aluminum latch
  • O-ring seal
  • Vent with Gore-Tex® membrane for auto pressure balance
  • Comes in two attractive color combinations - charcoal grey with silver latches or black with black latches
  • Lifetime Guarantee of Excellence
  • Fits notebook computers up to 12.3" L x 9.3" W x 1.5" D
  • Will hold 8.5 x 11" and A4 documents
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number 1080CC
Product Name HardBack Case with computer case liner
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details