Visual Sound, Inc. Attenuator-Priority-100W, 70V/25V, 1-gang Decora, White 100LVC-PA-DW

Description
Lowell Manufacturing Company 100LVC-PA-DW: 100W VCl (1-gang, 3-dB step, pa, Decora white) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 100LVC-PA-DW: 100W VCl (1-gang, 3-dB step, pa, Decora white) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-Priority-100W, 70V/25V, 1-gang Decora, White - 100LVC-PA-DW - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-Priority-100W, 70V/25V, 1-gang Decora, White
100LVC-PA-DW
Attenuator-Priority-100W, 70V/25V, 1-gang Decora, White 100LVC-PA-DW
Lowell Manufacturing Company 100LVC-PA-DW: 100W VCl (1-gang, 3-dB step, pa, Decora white) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

100LVC-PA-DW: 100W VCl (1-gang, 3-dB step, pa, Decora white)
MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 100LVC-PA-DW
Product Name Attenuator-Priority-100W, 70V/25V, 1-gang Decora, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details