Visual Sound, Inc. Attenuator-100W, 70V/25V, 1-gang Stainless Steel/Decora, Black 100LVC-DSB

Description
Lowell Manufacturing Company 100LVC-DSB: 100W VC (1-gang, 3-dB step, Decora ss/black subplate) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 100LVC-DSB: 100W VC (1-gang, 3-dB step, Decora ss/black subplate) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-100W, 70V/25V, 1-gang Stainless Steel/Decora, Black - 100LVC-DSB - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-100W, 70V/25V, 1-gang Stainless Steel/Decora, Black
100LVC-DSB
Attenuator-100W, 70V/25V, 1-gang Stainless Steel/Decora, Black 100LVC-DSB
Lowell Manufacturing Company 100LVC-DSB: 100W VC (1-gang, 3-dB step, Decora ss/black subplate) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

100LVC-DSB: 100W VC (1-gang, 3-dB step, Decora ss/black subplate)
MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 100LVC-DSB
Product Name Attenuator-100W, 70V/25V, 1-gang Stainless Steel/Decora, Black
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 2858255 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Size 3.37 inch (86 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Small 4-inch Low Impedance Ceiling Mount Speaker - CM4 - Biamp Systems, Ltd.
Specs
Impedance 4 ohms
Application Loudspeaker; MusicAudio
View Details
DX Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 92 dB
Resonance Frequency 703 Hz
View Details