Visual Sound, Inc. Attenuator-100W, 1.5dB-Step, 1-gang Standard Plastic, White 10015LVC-SW

Description
Lowell Manufacturing Company 10015LVC-SW: 100W VCl (1-gang, 1.5-dB step, white) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 10015LVC-SW: 100W VCl (1-gang, 1.5-dB step, white) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Attenuator-100W, 1.5dB-Step, 1-gang Standard Plastic, White
10015LVC-SW
Attenuator-100W, 1.5dB-Step, 1-gang Standard Plastic, White 10015LVC-SW
Lowell Manufacturing Company 10015LVC-SW: 100W VCl (1-gang, 1.5-dB step, white) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

10015LVC-SW: 100W VCl (1-gang, 1.5-dB step, white)
MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 10015LVC-SW
Product Name Attenuator-100W, 1.5dB-Step, 1-gang Standard Plastic, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527045 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 78 dB
Impedance 8 ohms
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details