Visual Sound, Inc. On-Camera UHF Wireless Receiver 1000URX

Description
Azden Corporation The 9.9oz 1000URX Receiver features true diversity electronics in conjunction with removable twin high-gain antennas and Azden's proprietary DLC (Diversity Logic Control) circuitry for superior, noise-free reception.
Description
Azden Corporation The 9.9oz 1000URX Receiver features true diversity electronics in conjunction with removable twin high-gain antennas and Azden's proprietary DLC (Diversity Logic Control) circuitry for superior, noise-free reception.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
On-Camera UHF Wireless Receiver
1000URX
On-Camera UHF Wireless Receiver 1000URX
Azden Corporation The 9.9oz 1000URX Receiver features true diversity electronics in conjunction with removable twin high-gain antennas and Azden's proprietary DLC (Diversity Logic Control) circuitry for superior, noise-free reception.

Azden Corporation

The 9.9oz 1000URX Receiver features true diversity electronics in conjunction with removable twin high-gain antennas and Azden's proprietary DLC (Diversity Logic Control) circuitry for superior, noise-free reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 1000URX
Product Name On-Camera UHF Wireless Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Condenser Vocal Microphone - ADX40 Condenser Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details