Visual Sound, Inc. Tabletop Dialer for Fusion System 07-TTDIAL-01

Description
Revolabs Tabletop dialer is an RF dialer for the Fusion System. It can store phone numbers, as well as dial.
Description
Revolabs Tabletop dialer is an RF dialer for the Fusion System. It can store phone numbers, as well as dial.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Tabletop Dialer for Fusion System
07-TTDIAL-01
Tabletop Dialer for Fusion System 07-TTDIAL-01
Revolabs Tabletop dialer is an RF dialer for the Fusion System. It can store phone numbers, as well as dial.

Revolabs

Tabletop dialer is an RF dialer for the Fusion System. It can store phone numbers, as well as dial.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 07-TTDIAL-01
Product Name Tabletop Dialer for Fusion System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Unidirectional Microphones - CEM-UB4020MBAD503NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.1575 inch (4 mm)
View Details