Visual Sound, Inc. Solo RF-Armor Directional Tabletop Wireless Microphone 05-TBLMICEX-DR-11

Description
Revolabs Wireless Tabletop Microphone picks up sound in front of the microphone (plus/minus 45 degrees). Impervious to RF interference. Used with Fusion and Solo Systems Impervious to Radio Frequency (RF) interference. The RF-Armor version has exceptionally robust shielding which enables the microphone to operate cleanly even when in direct contact will all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. Used with all Fusion and Solo Systems. Rechargeable for up to 8 hours of talk time on a full charge. Recharges in 2 hours. Secure: 128-bit encryption. Mix and Match with all other Solo Microphone types.
Description
Revolabs Wireless Tabletop Microphone picks up sound in front of the microphone (plus/minus 45 degrees). Impervious to RF interference. Used with Fusion and Solo Systems Impervious to Radio Frequency (RF) interference. The RF-Armor version has exceptionally robust shielding which enables the microphone to operate cleanly even when in direct contact will all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. Used with all Fusion and Solo Systems. Rechargeable for up to 8 hours of talk time on a full charge. Recharges in 2 hours. Secure: 128-bit encryption. Mix and Match with all other Solo Microphone types.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Solo RF-Armor Directional Tabletop Wireless Microphone
05-TBLMICEX-DR-11
Solo RF-Armor Directional Tabletop Wireless Microphone 05-TBLMICEX-DR-11
Revolabs Wireless Tabletop Microphone picks up sound in front of the microphone (plus/minus 45 degrees). Impervious to RF interference. Used with Fusion and Solo Systems Impervious to Radio Frequency (RF) interference. The RF-Armor version has exceptionally robust shielding which enables the microphone to operate cleanly even when in direct contact will all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. Used with all Fusion and Solo Systems. Rechargeable for up to 8 hours of talk time on a full charge. Recharges in 2 hours. Secure: 128-bit encryption. Mix and Match with all other Solo Microphone types.

Revolabs

Wireless Tabletop Microphone picks up sound in front of the microphone (plus/minus 45 degrees). Impervious to RF interference. Used with Fusion and Solo Systems

Impervious to Radio Frequency (RF) interference. The RF-Armor version has exceptionally robust shielding which enables the microphone to operate cleanly even when in direct contact will all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. Used with all Fusion and Solo Systems. Rechargeable for up to 8 hours of talk time on a full charge. Recharges in 2 hours. Secure: 128-bit encryption. Mix and Match with all other Solo Microphone types.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 05-TBLMICEX-DR-11
Product Name Solo RF-Armor Directional Tabletop Wireless Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details