Visual Sound, Inc. xTag Wearable Wireless Microphone with USB Base for a PC 02-DSKSYS-D

Description
Revolabs Superb audio performance with wireless convenience is now brought to the personal workspace. Connects to a PC or a Mac via the USB interface, the xTag Wireless Microphone is ideal for personal computing applications. Ideal for podcasting, VoIP, SKYPE, web conferencing, distance learning, speech recognition, and many other audio applications. xTag does not require any device drivers or other software, so it installs immediately. It charges via the USB port. Wear it on your lapel or on a lanyard around your neck. Forget the tether of a wire and enjoy the secure and crystal clear sound with your personal computer applications. Includes lanyard, earpiece, and 5' (1.5 m) USB cable.
Description
Revolabs Superb audio performance with wireless convenience is now brought to the personal workspace. Connects to a PC or a Mac via the USB interface, the xTag Wireless Microphone is ideal for personal computing applications. Ideal for podcasting, VoIP, SKYPE, web conferencing, distance learning, speech recognition, and many other audio applications. xTag does not require any device drivers or other software, so it installs immediately. It charges via the USB port. Wear it on your lapel or on a lanyard around your neck. Forget the tether of a wire and enjoy the secure and crystal clear sound with your personal computer applications. Includes lanyard, earpiece, and 5' (1.5 m) USB cable.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
xTag Wearable Wireless Microphone with USB Base for a PC
02-DSKSYS-D
xTag Wearable Wireless Microphone with USB Base for a PC 02-DSKSYS-D
Revolabs Superb audio performance with wireless convenience is now brought to the personal workspace. Connects to a PC or a Mac via the USB interface, the xTag Wireless Microphone is ideal for personal computing applications. Ideal for podcasting, VoIP, SKYPE, web conferencing, distance learning, speech recognition, and many other audio applications. xTag does not require any device drivers or other software, so it installs immediately. It charges via the USB port. Wear it on your lapel or on a lanyard around your neck. Forget the tether of a wire and enjoy the secure and crystal clear sound with your personal computer applications. Includes lanyard, earpiece, and 5' (1.5 m) USB cable.

Revolabs

Superb audio performance with wireless convenience is now brought to the personal workspace. Connects to a PC or a Mac via the USB interface, the xTag Wireless Microphone is ideal for personal computing applications.

Ideal for podcasting, VoIP, SKYPE, web conferencing, distance learning, speech recognition, and many other audio applications. xTag does not require any device drivers or other software, so it installs immediately. It charges via the USB port. Wear it on your lapel or on a lanyard around your neck. Forget the tether of a wire and enjoy the secure and crystal clear sound with your personal computer applications. Includes lanyard, earpiece, and 5' (1.5 m) USB cable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 02-DSKSYS-D
Product Name xTag Wearable Wireless Microphone with USB Base for a PC
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Instrument Microphone - D2 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 80 to 18000 Hz
Sensitivity 1.2 mV/Pa (8274 mV/psi)
View Details