Visual Sound, Inc. HD Wireless XLR Adapter for Handheld Microphone 01-HDXLRMIC-11

Description
Revolabs Wireless Adapter for a dynamic handheld microphone. No belt pack or batteries to worry about! Impervious to RF interference, rechargeable, secure and flexible The audio performance of the Revolabs HD™ Wireless Microphone Systems combined with the convenience of the Revolabs HD™ Wireless Adapter for Handheld Microphones makes an ideal solution for professional audio applications. The HD Wireless Microphone Systems provide the sound fidelity of wired microphones with the added appeal of a versatile wireless set-up. CD quality 50Hz-20 kHz frequency response is a key reason for the great audio performance and the ability to handle pro-audio applications superbly. The HD Wireless Adapter with a handheld microphone provides great sound with no bulky equipmentand it is rechargeable, so no worries about batteries. Wireless with the sound quality of wired microphones (20k audio) Impervious to RF Interference Rechargeable: Up to 8 hours of talk time Secure: 128-bit encryption Flexible: Mix and match with all other HD Wireless Microphones
Description
Revolabs Wireless Adapter for a dynamic handheld microphone. No belt pack or batteries to worry about! Impervious to RF interference, rechargeable, secure and flexible The audio performance of the Revolabs HD™ Wireless Microphone Systems combined with the convenience of the Revolabs HD™ Wireless Adapter for Handheld Microphones makes an ideal solution for professional audio applications. The HD Wireless Microphone Systems provide the sound fidelity of wired microphones with the added appeal of a versatile wireless set-up. CD quality 50Hz-20 kHz frequency response is a key reason for the great audio performance and the ability to handle pro-audio applications superbly. The HD Wireless Adapter with a handheld microphone provides great sound with no bulky equipmentand it is rechargeable, so no worries about batteries. Wireless with the sound quality of wired microphones (20k audio) Impervious to RF Interference Rechargeable: Up to 8 hours of talk time Secure: 128-bit encryption Flexible: Mix and match with all other HD Wireless Microphones

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
HD Wireless XLR Adapter for Handheld Microphone
01-HDXLRMIC-11
HD Wireless XLR Adapter for Handheld Microphone 01-HDXLRMIC-11
Revolabs Wireless Adapter for a dynamic handheld microphone. No belt pack or batteries to worry about! Impervious to RF interference, rechargeable, secure and flexible The audio performance of the Revolabs HD™ Wireless Microphone Systems combined with the convenience of the Revolabs HD™ Wireless Adapter for Handheld Microphones makes an ideal solution for professional audio applications. The HD Wireless Microphone Systems provide the sound fidelity of wired microphones with the added appeal of a versatile wireless set-up. CD quality 50Hz-20 kHz frequency response is a key reason for the great audio performance and the ability to handle pro-audio applications superbly. The HD Wireless Adapter with a handheld microphone provides great sound with no bulky equipmentand it is rechargeable, so no worries about batteries. Wireless with the sound quality of wired microphones (20k audio) Impervious to RF Interference Rechargeable: Up to 8 hours of talk time Secure: 128-bit encryption Flexible: Mix and match with all other HD Wireless Microphones

Revolabs

Wireless Adapter for a dynamic handheld microphone. No belt pack or batteries to worry about! Impervious to RF interference, rechargeable, secure and flexible

The audio performance of the Revolabs HD™ Wireless Microphone Systems combined with the convenience of the Revolabs HD™ Wireless Adapter for Handheld Microphones makes an ideal solution for professional audio applications. The HD Wireless Microphone Systems provide the sound fidelity of wired microphones with the added appeal of a versatile wireless set-up. CD quality 50Hz-20 kHz frequency response is a key reason for the great audio performance and the ability to handle pro-audio applications superbly. The HD Wireless Adapter with a handheld microphone provides great sound with no bulky equipmentand it is rechargeable, so no worries about batteries.

  • Wireless with the sound quality of wired microphones (20k audio)
  • Impervious to RF Interference
  • Rechargeable: Up to 8 hours of talk time
  • Secure: 128-bit encryption
  • Flexible: Mix and match with all other HD Wireless Microphones
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 01-HDXLRMIC-11
Product Name HD Wireless XLR Adapter for Handheld Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Commercial Audio Microphones - DIMIC12S - Biamp Systems, Ltd.
Specs
Features Digital
Application Paging
View Details