Visual Sound, Inc. HD Wearable Wireless Microphone 01-HDEXEMIC-11

Description
Revolabs is impervious to RF interference, rechargeable, secure and flexible. Rotating clip allows for perfect positioning of the microphone on a lapel or lanyard. Works with all HD Systems For Use with any HD™ Wireless Microphone Systems. Impervious to Radio Frequency Interference. All Revolabs HD™ Wireless Microphones include the RF Armor™ technology which enables the microphone to operate cleanly even when in direct contact with all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. Rechargeable battery provides up to 8 hours of talk time after each full charge. Secure: 128-bit encryption, so no one can listen in. Flexible: Mix and match with other HD Microphones. Wireless with the sound quality of wired microphones (20k audio) Impervious to RF Interference Rechargeable: Up to 8 hours of talk time Secure: 128-bit encryption Flexible: Mix and match with all other HD Wireless Microphones Rotating Clip for perfect placement of HD Wearable Wireless Microphone
Description
Revolabs is impervious to RF interference, rechargeable, secure and flexible. Rotating clip allows for perfect positioning of the microphone on a lapel or lanyard. Works with all HD Systems For Use with any HD™ Wireless Microphone Systems. Impervious to Radio Frequency Interference. All Revolabs HD™ Wireless Microphones include the RF Armor™ technology which enables the microphone to operate cleanly even when in direct contact with all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. Rechargeable battery provides up to 8 hours of talk time after each full charge. Secure: 128-bit encryption, so no one can listen in. Flexible: Mix and match with other HD Microphones. Wireless with the sound quality of wired microphones (20k audio) Impervious to RF Interference Rechargeable: Up to 8 hours of talk time Secure: 128-bit encryption Flexible: Mix and match with all other HD Wireless Microphones Rotating Clip for perfect placement of HD Wearable Wireless Microphone

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
HD Wearable Wireless Microphone
01-HDEXEMIC-11
HD Wearable Wireless Microphone 01-HDEXEMIC-11
Revolabs is impervious to RF interference, rechargeable, secure and flexible. Rotating clip allows for perfect positioning of the microphone on a lapel or lanyard. Works with all HD Systems For Use with any HD™ Wireless Microphone Systems. Impervious to Radio Frequency Interference. All Revolabs HD™ Wireless Microphones include the RF Armor™ technology which enables the microphone to operate cleanly even when in direct contact with all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. Rechargeable battery provides up to 8 hours of talk time after each full charge. Secure: 128-bit encryption, so no one can listen in. Flexible: Mix and match with other HD Microphones. Wireless with the sound quality of wired microphones (20k audio) Impervious to RF Interference Rechargeable: Up to 8 hours of talk time Secure: 128-bit encryption Flexible: Mix and match with all other HD Wireless Microphones Rotating Clip for perfect placement of HD Wearable Wireless Microphone

Revolabs is impervious to RF interference, rechargeable, secure and flexible. Rotating clip allows for perfect positioning of the microphone on a lapel or lanyard. Works with all HD Systems

For Use with any HD™ Wireless Microphone Systems. Impervious to Radio Frequency Interference. All Revolabs HD™ Wireless Microphones include the RF Armor™ technology which enables the microphone to operate cleanly even when in direct contact with all wireless electronic devices known to cause unwanted audio interference, such as GSM mobile phones, smart phones, etc. Rechargeable battery provides up to 8 hours of talk time after each full charge. Secure: 128-bit encryption, so no one can listen in. Flexible: Mix and match with other HD Microphones.

  • Wireless with the sound quality of wired microphones (20k audio)
  • Impervious to RF Interference
  • Rechargeable: Up to 8 hours of talk time
  • Secure: 128-bit encryption
  • Flexible: Mix and match with all other HD Wireless Microphones
  • Rotating Clip for perfect placement of HD Wearable Wireless Microphone
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 01-HDEXEMIC-11
Product Name HD Wearable Wireless Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Omnidirectional Microphones - CEM-OB60278-423G-XLZC01-AL-W - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details