Visual Sound, Inc. Solo Executive Charger Base only 01-EXECHG-STD-11

Description
Revolabs Charger Base for 8 Solo Wireless Microphones. Spare charger base only
Description
Revolabs Charger Base for 8 Solo Wireless Microphones. Spare charger base only

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Solo Executive Charger Base only
01-EXECHG-STD-11
Solo Executive Charger Base only 01-EXECHG-STD-11
Revolabs Charger Base for 8 Solo Wireless Microphones. Spare charger base only

Revolabs

Charger Base for 8 Solo Wireless Microphones. Spare charger base only

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 01-EXECHG-STD-11
Product Name Solo Executive Charger Base only
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details