Visual Sound, Inc. Fusion 4 Microphone Plug and Play System 01-4FUSION-NM

Description
Revolabs Simply plug directly into a phone line or video-conferencing system. Not rack-mountable. No software configuration needed. The Revolabs Fusion™ 4 and 8 Microphone Systems are best suited for the Audio/Visual system that is not installed in the room as a permanent feature. These systems are used in small and medium-sized conference rooms where price and ease-of-installation are major concerns. Compatible with all of the major video-conferencing systems. Plugs directly into an analog phone line or use an analog telephone adapter (ATA) device for a digital phone line. Use the Tabletop Dialer to dial and set up powered speakers to hear the call.
Description
Revolabs Simply plug directly into a phone line or video-conferencing system. Not rack-mountable. No software configuration needed. The Revolabs Fusion™ 4 and 8 Microphone Systems are best suited for the Audio/Visual system that is not installed in the room as a permanent feature. These systems are used in small and medium-sized conference rooms where price and ease-of-installation are major concerns. Compatible with all of the major video-conferencing systems. Plugs directly into an analog phone line or use an analog telephone adapter (ATA) device for a digital phone line. Use the Tabletop Dialer to dial and set up powered speakers to hear the call.

Suppliers

Company
Product
Description
Supplier Links
Fusion 4 Microphone Plug and Play System - 01-4FUSION-NM - Visual Sound, Inc.
Broomall, PA, USA
Fusion 4 Microphone Plug and Play System
01-4FUSION-NM
Fusion 4 Microphone Plug and Play System 01-4FUSION-NM
Revolabs Simply plug directly into a phone line or video-conferencing system. Not rack-mountable. No software configuration needed. The Revolabs Fusion™ 4 and 8 Microphone Systems are best suited for the Audio/Visual system that is not installed in the room as a permanent feature. These systems are used in small and medium-sized conference rooms where price and ease-of-installation are major concerns. Compatible with all of the major video-conferencing systems. Plugs directly into an analog phone line or use an analog telephone adapter (ATA) device for a digital phone line. Use the Tabletop Dialer to dial and set up powered speakers to hear the call.

Revolabs

Simply plug directly into a phone line or video-conferencing system. Not rack-mountable. No software configuration needed.

The Revolabs Fusion™ 4 and 8 Microphone Systems are best suited for the Audio/Visual system that is not installed in the room as a permanent feature. These systems are used in small and medium-sized conference rooms where price and ease-of-installation are major concerns. Compatible with all of the major video-conferencing systems. Plugs directly into an analog phone line or use an analog telephone adapter (ATA) device for a digital phone line. Use the Tabletop Dialer to dial and set up powered speakers to hear the call.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 01-4FUSION-NM
Product Name Fusion 4 Microphone Plug and Play System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details