TOGGLE SWITCH 12.2MM MOUNT HOLE
| DigiKey | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 28-VTS-2-2Q2PPM-12SNN-0-ND |
| Product Name | Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Toggle Handle |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Momentary OFF |
| Pole & Throw Specifications | Single Pole, Single Throw |