PUSHBUTTON SWITCH BLACK 2P SPST
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 28-VPS-2-S2PPM-12KNN-5-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals |