Visual Communications Company, Inc. Pushbutton Switches VPS-1-Q3PSI-20GIG-5

Description
PUSHBUTTON SWITCH BLACK W/GREEN
Request a Quote Datasheet
Description
PUSHBUTTON SWITCH BLACK W/GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 28-VPS-1-Q3PSI-20GIG-5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
28-VPS-1-Q3PSI-20GIG-5-ND
Pushbutton Switches 28-VPS-1-Q3PSI-20GIG-5-ND
PUSHBUTTON SWITCH BLACK W/GREEN

PUSHBUTTON SWITCH BLACK W/GREEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 28-VPS-1-Q3PSI-20GIG-5-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.2606 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM4LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers