Visual Communications Company, Inc. Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) VC18602451

Description
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:515nm; Luminous Intensity:10cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:515nm; Luminous Intensity:10cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7264 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
94W7264
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) 94W7264
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:515nm; Luminous Intensity:10cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes

LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:515nm; Luminous Intensity:10cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7264
Product Name Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-392-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details