The LED bulb, Midget Groove, White, T-1 3/4, part number 94W7247, features a midget groove base and operates at a supply voltage of 28VDC. It offers a luminous intensity of 700 millicandelas and has an average lifespan of 100,000 hours, significantly exceeding the typical lifespan of incandescent lamps. This product is designed for high brightness with low current draw and generates minimal heat. It is also resistant to shock and vibration, making it suitable for various applications. The operating temperature range is from -40°C to +85°C, ensuring reliability in extreme conditions. Additionally, while it is available in standard white, custom colors can be requested.
LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 94W7247 |
| Product Name | Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) |
| Lamp Type | LED Lamps |