Visual Communications Company, Inc. LED T1 3/4 MGT 587NM YLW 28VDC VC1512145UY3

Description
LED T1 3/4 MGT 587NM YLW 28VDC
Description
LED T1 3/4 MGT 587NM YLW 28VDC

Suppliers

Company
Product
Description
Supplier Links
LED T1 3/4 MGT 587NM YLW 28VDC - 894-VC1512145UY3 - Utmel Electronic Limited
Hong Kong, China
LED T1 3/4 MGT 587NM YLW 28VDC
894-VC1512145UY3
LED T1 3/4 MGT 587NM YLW 28VDC 894-VC1512145UY3
LED T1 3/4 MGT 587NM YLW 28VDC

LED T1 3/4 MGT 587NM YLW 28VDC

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 894-VC1512145UY3
Product Name LED T1 3/4 MGT 587NM YLW 28VDC
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Low Current Emission Type, Yellow Surface Mount Chip LED - CSL1901YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details