Visual Communications Company, Inc. Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1512125W3D

Description
LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7236 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7236
Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7236
LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:12VDC RoHS Compliant: Yes

LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7236
Product Name Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Mount Indicators - 1713778 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-412-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details