Visual Communications Company, Inc. LED T1 3/4 MGT WHITE CLEAR 12VDC VC1512125W3

Description
LED T1 3/4 MGT WHITE CLEAR 12VDC
Description
LED T1 3/4 MGT WHITE CLEAR 12VDC

Suppliers

Company
Product
Description
Supplier Links
LED T1 3/4 MGT WHITE CLEAR 12VDC - 894-VC1512125W3 - Utmel Electronic Limited
Hong Kong, China
LED T1 3/4 MGT WHITE CLEAR 12VDC
894-VC1512125W3
LED T1 3/4 MGT WHITE CLEAR 12VDC 894-VC1512125W3
LED T1 3/4 MGT WHITE CLEAR 12VDC

LED T1 3/4 MGT WHITE CLEAR 12VDC

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 894-VC1512125W3
Product Name LED T1 3/4 MGT WHITE CLEAR 12VDC
LED Package: T - 1 3/4
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR-56DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details