Visual Communications Company, Inc. Led Bulb, Midget Groove, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1512125UG3

Description
LED BULB, MIDGET GROOVE, GREEN, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET GROOVE, GREEN, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Groove, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7232 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Groove, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7232
Led Bulb, Midget Groove, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7232
LED BULB, MIDGET GROOVE, GREEN, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:12VDC RoHS Compliant: Yes

LED BULB, MIDGET GROOVE, GREEN, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7232
Product Name Led Bulb, Midget Groove, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 103534766 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details