Altech Corp. 22mm Illum. Metal Selector Switch 2PSR 2ASL3LB-2-024

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 22mm Illuminated Metal Selector Switch 2PSR (part number 2ASL3LB-2-024) is designed for robust control applications, conforming to IEC 60947-5-1 standards and receiving multiple approvals including VDE0660, CSA - C22.2 No. 14-95, and UL508. It features a degree of protection rated at IP 65, suitable for environments requiring resistance to dust and water, and is rated for a temperature range of -25°C to +70°C. The switch supports a maximum rated thermal current of 10A and has a rated insulation voltage of 500V. It offers self-wiping, slow break contact operation with options for normally open (NO) or normally closed (NC) configurations. The mechanical life exceeds 1 million operations, ensuring durability in demanding applications. For illuminated versions, the switch can operate with LED bulbs, consuming a maximum of 20 mA across various voltage ratings, and has a service life of approximately 100,000 hours at nominal voltage. Terminal capacity allows for flexible wiring options, accommodating various wire sizes. This selector switch is suitable for applications requiring reliable performance and long service life.

Datasheet Summary
Powered by GS/AI

The Altech 22mm Illuminated Metal Selector Switch 2PSR (part number 2ASL3LB-2-024) is designed for robust control applications, conforming to IEC 60947-5-1 standards and receiving multiple approvals including VDE0660, CSA - C22.2 No. 14-95, and UL508. It features a degree of protection rated at IP 65, suitable for environments requiring resistance to dust and water, and is rated for a temperature range of -25°C to +70°C. The switch supports a maximum rated thermal current of 10A and has a rated insulation voltage of 500V. It offers self-wiping, slow break contact operation with options for normally open (NO) or normally closed (NC) configurations. The mechanical life exceeds 1 million operations, ensuring durability in demanding applications. For illuminated versions, the switch can operate with LED bulbs, consuming a maximum of 20 mA across various voltage ratings, and has a service life of approximately 100,000 hours at nominal voltage. Terminal capacity allows for flexible wiring options, accommodating various wire sizes. This selector switch is suitable for applications requiring reliable performance and long service life.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-024 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 2PSR
2ASL3LB-2-024
22mm Illum. Metal Selector Switch 2PSR 2ASL3LB-2-024
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL3LB-2-024
Product Name 22mm Illum. Metal Selector Switch 2PSR
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22 mm LED Metal Pilot Light - 2PLB7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
2 suppliers
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL7LB-1-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR3L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
3 suppliers