Visual Communications Company, Inc. Led Bulb, Wedge, Yellow, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1511A35UY3

Description
LED BULB, WEDGE, YELLOW, T-1 3/4; Lamp Base Type:Wedge; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:240mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, YELLOW, T-1 3/4; Lamp Base Type:Wedge; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:240mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, Yellow, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7204 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, Yellow, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7204
Led Bulb, Wedge, Yellow, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7204
LED BULB, WEDGE, YELLOW, T-1 3/4; Lamp Base Type:Wedge; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:240mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes

LED BULB, WEDGE, YELLOW, T-1 3/4; Lamp Base Type:Wedge; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:240mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7204
Product Name Led Bulb, Wedge, Yellow, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Panel
View Details