The LED bulb, Midget Flange, White, T-1 3/4, part number 94W7194, features a midget flange base and operates at a supply voltage of 28VDC. It offers a luminous intensity of 350 millicandelas and has an average lifespan of approximately 100,000 hours, significantly longer than traditional incandescent lamps, which typically last around 10,000 hours. This product is designed to replace various incandescent lamp numbers, including 12V options such as 394, 330, and 382, as well as 24V and 28V options like 327, 376, 385, and 387. The LED bulb is characterized by its high brightness and low current draw, making it energy efficient. It generates low heat and is resistant to shock and vibration, enhancing its durability in various applications. The operating and storage temperature range is from -40°C to +85°C. It is also RoHS compliant, ensuring it meets environmental standards. Color temperature variations may occur due to production tolerances.
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 94W7194 |
| Product Name | Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) |
| Lamp Type | LED Lamps |