Visual Communications Company, Inc. Led Bulb, Midget Flange, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1510145UR3

Description
LED BULB, MIDGET FLANGE, RED, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE, RED, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7191 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7191
Led Bulb, Midget Flange, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7191
LED BULB, MIDGET FLANGE, RED, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, RED, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7191
Product Name Led Bulb, Midget Flange, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302297 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details