Visual Communications Company, Inc. Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1510145UG3

Description
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7190 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7190
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7190
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7190
Product Name Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329125 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details