Visual Communications Company, Inc. Optics - Light Pipes VBL3D0300C

Description
VBL SERIES,PCB MOUNT,3MM,.3"L,DO
Request a Quote Datasheet
Description
VBL SERIES,PCB MOUNT,3MM,.3"L,DO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 28-VBL3D0300C-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
28-VBL3D0300C-ND
Optics - Light Pipes 28-VBL3D0300C-ND
VBL SERIES,PCB MOUNT,3MM,.3"L,DO

VBL SERIES,PCB MOUNT,3MM,.3"L,DO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 28-VBL3D0300C-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707699 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 50.12 x 10 x 24.6mm
Lead Length 24.6 mm (0.9685 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8335 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details