Visual Communications Company, Inc. LED Character and Numeric VAOS-C402S9-BW/50

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 0.736"" H x 0.386"" W x 0.201"" D (18.70mm x 9.80mm x 5.10mm) 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 0.736"" H x 0.386"" W x 0.201"" D (18.70mm x 9.80mm x 5.10mm) 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - VAOS-C402S9-BW/50-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VAOS-C402S9-BW/50-ND
LED Character and Numeric VAOS-C402S9-BW/50-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 0.736"" H x 0.386"" W x 0.201"" D (18.70mm x 9.80mm x 5.10mm) 14-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 0.736"" H x 0.386"" W x 0.201"" D (18.70mm x 9.80mm x 5.10mm) 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
7Segment Led, 10.16Mm, Red; Led Color Vcc (Visual Communications Company) - 79R5622 - Newark, An Avnet Company
Chicago, IL, United States
7Segment Led, 10.16Mm, Red; Led Color Vcc (Visual Communications Company)
79R5622
7Segment Led, 10.16Mm, Red; Led Color Vcc (Visual Communications Company) 79R5622
7SEGMENT LED, 10.16MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:7.5mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

7SEGMENT LED, 10.16MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:7.5mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number VAOS-C402S9-BW/50-ND 79R5622
Product Name LED Character and Numeric 7Segment Led, 10.16Mm, Red; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Cathode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
AUF - Compact Local Electronic Display -  - KOBOLD Instruments, Inc.
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details