Visual Communications Company, Inc. Led, Red / Green / Blue, Plcc-6; Led Color Vcc (Visual Communications Company) VAOS-5050RGB-W1

Description
LED, RED / GREEN / BLUE, PLCC-6; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 715mcd, G 1.42cd, B 450mcd; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED / GREEN / BLUE, PLCC-6; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 715mcd, G 1.42cd, B 450mcd; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red / Green / Blue, Plcc-6; Led Color Vcc (Visual Communications Company) - 65R4616 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red / Green / Blue, Plcc-6; Led Color Vcc (Visual Communications Company)
65R4616
Led, Red / Green / Blue, Plcc-6; Led Color Vcc (Visual Communications Company) 65R4616
LED, RED / GREEN / BLUE, PLCC-6; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 715mcd, G 1.42cd, B 450mcd; Product Range:- RoHS Compliant: Yes

LED, RED / GREEN / BLUE, PLCC-6; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 715mcd, G 1.42cd, B 450mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED; RGB, PLCC6, Water Clear, 120 degree viewing angle - 70053731 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; RGB, PLCC6, Water Clear, 120 degree viewing angle
70053731
LED; RGB, PLCC6, Water Clear, 120 degree viewing angle 70053731
LED; RGB, PLCC6, Water Clear, 120 degree viewing angle

LED; RGB, PLCC6, Water Clear, 120 degree viewing angle

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 65R4616 70053731
Product Name Led, Red / Green / Blue, Plcc-6; Led Color Vcc (Visual Communications Company) LED; RGB, PLCC6, Water Clear, 120 degree viewing angle
LED Type Red; Green; Blue; Red, Green, Blue Red; Green; Blue; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Chips - OPC8700-11 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details