Visual Communications Company, Inc. LED Dot Matrix and Cluster VAOM-C07573G9-BW/32

Description
"Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Green 2.1V 0.70"" L x 0.50"" W x 0.25"" H (17.80mm x 12.70mm x 6.30mm)"
Request a Quote Datasheet
Description
"Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Green 2.1V 0.70"" L x 0.50"" W x 0.25"" H (17.80mm x 12.70mm x 6.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dot Matrix and Cluster - VCCVAOM-C07573G9-BW/32-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
VCCVAOM-C07573G9-BW/32-ND
LED Dot Matrix and Cluster VCCVAOM-C07573G9-BW/32-ND
"Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Green 2.1V 0.70"" L x 0.50"" W x 0.25"" H (17.80mm x 12.70mm x 6.30mm)"

"Dot Matrix Display Module 5 x 7 Common Anode Row, Common Cathode Column Green 2.1V 0.70"" L x 0.50"" W x 0.25"" H (17.80mm x 12.70mm x 6.30mm)"

Buy Now Datasheet
Led Dot Matrix 17.8Mm X 12.7Mm 5X7 Yellow Green; Led Color Vcc (Visual Communications Company) - 79R5607 - Newark, An Avnet Company
Chicago, IL, United States
Led Dot Matrix 17.8Mm X 12.7Mm 5X7 Yellow Green; Led Color Vcc (Visual Communications Company)
79R5607
Led Dot Matrix 17.8Mm X 12.7Mm 5X7 Yellow Green; Led Color Vcc (Visual Communications Company) 79R5607
LED DOT MATRIX 17.8Mm x 12.7MM 5X7 YELLOW GREEN; LED Color:Yellow Green; Forward Voltage:2.1V; Luminous Intensity:9mcd; Display Dots x Lines:5 x 7; Display Size:17.8mm x 12.7mm; Peak Wavelength:565nm; Product Range:-; MSL:- RoHS Compliant: Yes

LED DOT MATRIX 17.8Mm x 12.7MM 5X7 YELLOW GREEN; LED Color:Yellow Green; Forward Voltage:2.1V; Luminous Intensity:9mcd; Display Dots x Lines:5 x 7; Display Size:17.8mm x 12.7mm; Peak Wavelength:565nm; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number VCCVAOM-C07573G9-BW/32-ND 79R5607
Product Name LED Dot Matrix and Cluster Led Dot Matrix 17.8Mm X 12.7Mm 5X7 Yellow Green; Led Color Vcc (Visual Communications Company)
Common Common Anode; Common Cathode
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details