Visual Communications Company, Inc. Optoelectronics - LED Dot Matrix and Cluster VAOM-A07573G9-BW/32

Description
Win Source Part Number: 1339314-VAOM-A07573G 9-BW/32 Category: Optoelectronics - LED Dot Matrix and Cluster Color: Green Package: Bulk Size / Dimension: 0.70" L x 0.50" W x 0.25" H (17.80mm x 12.70mm x 6.30mm) Standard Package: 100 Configuration: 5 x 7 Millicandela Rating: 9mcd Internal Connection: Common Cathode Row, Common Anode Column ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Product Status: Obsolete Voltage - Forward (Vf) (Typ): 2.1V
Request a Quote Datasheet
Description
Win Source Part Number: 1339314-VAOM-A07573G 9-BW/32 Category: Optoelectronics - LED Dot Matrix and Cluster Color: Green Package: Bulk Size / Dimension: 0.70" L x 0.50" W x 0.25" H (17.80mm x 12.70mm x 6.30mm) Standard Package: 100 Configuration: 5 x 7 Millicandela Rating: 9mcd Internal Connection: Common Cathode Row, Common Anode Column ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Product Status: Obsolete Voltage - Forward (Vf) (Typ): 2.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Dot Matrix and Cluster - 1339314-VAOM-A07573G9-BW/32 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Dot Matrix and Cluster
1339314-VAOM-A07573G9-BW/32
Optoelectronics - LED Dot Matrix and Cluster 1339314-VAOM-A07573G9-BW/32
Win Source Part Number: 1339314-VAOM-A07573G 9-BW/32 Category: Optoelectronics - LED Dot Matrix and Cluster Color: Green Package: Bulk Size / Dimension: 0.70" L x 0.50" W x 0.25" H (17.80mm x 12.70mm x 6.30mm) Standard Package: 100 Configuration: 5 x 7 Millicandela Rating: 9mcd Internal Connection: Common Cathode Row, Common Anode Column ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Product Status: Obsolete Voltage - Forward (Vf) (Typ): 2.1V

Win Source Part Number: 1339314-VAOM-A07573G9-BW/32
Category: Optoelectronics - LED Dot Matrix and Cluster
Color: Green
Package: Bulk
Size / Dimension: 0.70" L x 0.50" W x 0.25" H (17.80mm x 12.70mm x 6.30mm)
Standard Package: 100
Configuration: 5 x 7
Millicandela Rating: 9mcd
Internal Connection: Common Cathode Row, Common Anode Column
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 2.1V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1339314-VAOM-A07573G9-BW/32
Product Name Optoelectronics - LED Dot Matrix and Cluster
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details