Visual Communications Company, Inc. Led, High Brightness, Blue, 1W, 35Lm; Product Range Vcc (Visual Communications Company) VAOL-SB1XAX-SA

Description
LED, HIGH BRIGHTNESS, BLUE, 1W, 35LM; Product Range:STAR Series; LED Color:Blue; Wavelength Typ:475nm; Viewing Angle:150°; Luminous Flux @ Test:35lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; Power Dissipation Pd:1WRoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, BLUE, 1W, 35LM; Product Range:STAR Series; LED Color:Blue; Wavelength Typ:475nm; Viewing Angle:150°; Luminous Flux @ Test:35lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; Power Dissipation Pd:1WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Blue, 1W, 35Lm; Product Range Vcc (Visual Communications Company) - 27R0189 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Blue, 1W, 35Lm; Product Range Vcc (Visual Communications Company)
27R0189
Led, High Brightness, Blue, 1W, 35Lm; Product Range Vcc (Visual Communications Company) 27R0189
LED, HIGH BRIGHTNESS, BLUE, 1W, 35LM; Product Range:STAR Series; LED Color:Blue; Wavelength Typ:475nm; Viewing Angle:150°; Luminous Flux @ Test:35lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; Power Dissipation Pd:1WRoHS Compliant: Yes

LED, HIGH BRIGHTNESS, BLUE, 1W, 35LM; Product Range:STAR Series; LED Color:Blue; Wavelength Typ:475nm; Viewing Angle:150°; Luminous Flux @ Test:35lm; Forward Current If Max:350mA; Forward Current @ Test:350mA; Power Dissipation Pd:1WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27R0189
Product Name Led, High Brightness, Blue, 1W, 35Lm; Product Range Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Orange
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details