Visual Communications Company, Inc. LEDs VAOL-S8WR4

Description
LED SMT 0805 2.7V 29mcd 150deg White
Request a Quote Datasheet
Description
LED SMT 0805 2.7V 29mcd 150deg White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 434310 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED SMT 0805 2.7V 29mcd 150deg White

LED SMT 0805 2.7V 29mcd 150deg White

Supplier's Site
Led, White, 1.25Mm X 1.4Mm, 72Mcd; Led Color Vcc (Visual Communications Company) - 27R0110 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.25Mm X 1.4Mm, 72Mcd; Led Color Vcc (Visual Communications Company)
27R0110
Led, White, 1.25Mm X 1.4Mm, 72Mcd; Led Color Vcc (Visual Communications Company) 27R0110
LED, WHITE, 1.25MM X 1.4MM, 72MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:72mcd; Viewing Angle:150°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 1.25MM X 1.4MM, 72MCD; LED Color:White; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:72mcd; Viewing Angle:150°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, White, 1.25Mm X 1.4Mm, 72Mcd, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2912 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.25Mm X 1.4Mm, 72Mcd, Full Reel; Led Color Vcc (Visual Communications Company)
94T2912
Led, White, 1.25Mm X 1.4Mm, 72Mcd, Full Reel; Led Color Vcc (Visual Communications Company) 94T2912
LED, WHITE, 1.25MM X 1.4MM, 72MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:72mcd; Viewing Angle:150°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, WHITE, 1.25MM X 1.4MM, 72MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:72mcd; Viewing Angle:150°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
LED; White 0805 - 70053712 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; White 0805
70053712
LED; White 0805 70053712
LED; White 0805

LED; White 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 434310 27R0110 70053712
Product Name LEDs Led, White, 1.25Mm X 1.4Mm, 72Mcd; Led Color Vcc (Visual Communications Company) LED; White 0805
Forward Voltage 2.7 volts 3.15 volts 2.9 volts
LED Package: 1.25mm x 1.4mm
LED Type White; White White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 516-4083-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
3 suppliers