LED, BLUE, 1.25MM X 1.4MM, 72MCD, 476.5NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:476.5nm; Luminous Intensity:72mcd; Viewing Angle:140° RoHS Compliant: Yes
LED, BLUE, 1.25MM X 1.4MM, 72MCD, 476.5NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:476.5nm; Luminous Intensity:72mcd; Viewing Angle:140° RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 70053711 | 27R0109 |
| Product Name | LED; Blue 0805 | Led, Blue, 1.25Mm X 1.4Mm, 72Mcd, 476.5Nm; Led Color Vcc (Visual Communications Company) |
| LED Type | Blue | Blue; Blue |
| Peak Wavelength | 468 nm (4680 Å) | 476 nm (4765 Å) |
| Luminous Intensity | 50 milliCandela | 72 milliCandela |
| Forward Current | 25 milliamps | 20 milliamps |