Visual Communications Company, Inc. Led, Red, 1.25Mm X 1.4Mm, 123Mcd, 624Nm; Led Color Vcc (Visual Communications Company) VAOL-S8RP4

Description
LED, RED, 1.25MM X 1.4MM, 123MCD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:123mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 1.25MM X 1.4MM, 123MCD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:123mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.25Mm X 1.4Mm, 123Mcd, 624Nm; Led Color Vcc (Visual Communications Company) - 27R0108 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 123Mcd, 624Nm; Led Color Vcc (Visual Communications Company)
27R0108
Led, Red, 1.25Mm X 1.4Mm, 123Mcd, 624Nm; Led Color Vcc (Visual Communications Company) 27R0108
LED, RED, 1.25MM X 1.4MM, 123MCD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:123mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 123MCD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:123mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 1.25Mm X 1.4Mm, 123Mcd, 624Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2910 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.25Mm X 1.4Mm, 123Mcd, 624Nm, Full Reel; Led Color Vcc (Visual Communications Company)
94T2910
Led, Red, 1.25Mm X 1.4Mm, 123Mcd, 624Nm, Full Reel; Led Color Vcc (Visual Communications Company) 94T2910
LED, RED, 1.25MM X 1.4MM, 123MCD, 624NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:123mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, RED, 1.25MM X 1.4MM, 123MCD, 624NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:624nm; Luminous Intensity:123mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27R0108
Product Name Led, Red, 1.25Mm X 1.4Mm, 123Mcd, 624Nm; Led Color Vcc (Visual Communications Company)
LED Package: 1.25mm x 1.4mm
LED Type Red; Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14MW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green; White
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers