Visual Communications Company, Inc. Led, Green, 1.25Mm X 1.4Mm, 41Mcd, 573Nm; Led Color Vcc (Visual Communications Company) VAOL-S8GT4

Description
LED, GREEN, 1.25MM X 1.4MM, 41MCD, 573NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:41mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 1.25MM X 1.4MM, 41MCD, 573NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:41mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 1.25Mm X 1.4Mm, 41Mcd, 573Nm; Led Color Vcc (Visual Communications Company) - 27R0107 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 41Mcd, 573Nm; Led Color Vcc (Visual Communications Company)
27R0107
Led, Green, 1.25Mm X 1.4Mm, 41Mcd, 573Nm; Led Color Vcc (Visual Communications Company) 27R0107
LED, GREEN, 1.25MM X 1.4MM, 41MCD, 573NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:41mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 41MCD, 573NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:41mcd; Viewing Angle:140°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.25Mm X 1.4Mm, 41Mcd, 573Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2909 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 41Mcd, 573Nm, Full Reel; Led Color Vcc (Visual Communications Company)
94T2909
Led, Green, 1.25Mm X 1.4Mm, 41Mcd, 573Nm, Full Reel; Led Color Vcc (Visual Communications Company) 94T2909
LED, GREEN, 1.25MM X 1.4MM, 41MCD, 573NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:41mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 41MCD, 573NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:41mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27R0107
Product Name Led, Green, 1.25Mm X 1.4Mm, 41Mcd, 573Nm; Led Color Vcc (Visual Communications Company)
LED Package: 1.25mm x 1.4mm
LED Type Green; Green
Peak Wavelength 573 nm (5730 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details