Visual Communications Company, Inc. LED; White 0603 VAOL-S6WR4

Description
LED; White 0603
Datasheet
Description
LED; White 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LED; White 0603
70053707
LED; White 0603 70053707
LED; White 0603

LED; White 0603

Supplier's Site
Led, White, 0.8Mm X 1.2Mm, 90Mcd; Led Color Vcc (Visual Communications Company) - 27R0105 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 0.8Mm X 1.2Mm, 90Mcd; Led Color Vcc (Visual Communications Company)
27R0105
Led, White, 0.8Mm X 1.2Mm, 90Mcd; Led Color Vcc (Visual Communications Company) 27R0105
LED, WHITE, 0.8MM X 1.2MM, 90MCD; LED Color:White; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:25mA; Forward Voltage:3.1V; Luminous Intensity:90mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 0.8MM X 1.2MM, 90MCD; LED Color:White; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:25mA; Forward Voltage:3.1V; Luminous Intensity:90mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, White, 0.8Mm X 1.2Mm, 90Mcd, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2907 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 0.8Mm X 1.2Mm, 90Mcd, Full Reel; Led Color Vcc (Visual Communications Company)
94T2907
Led, White, 0.8Mm X 1.2Mm, 90Mcd, Full Reel; Led Color Vcc (Visual Communications Company) 94T2907
LED, WHITE, 0.8MM X 1.2MM, 90MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:5mA; Forward Voltage:3.1V; Luminous Intensity:90mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, WHITE, 0.8MM X 1.2MM, 90MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:5mA; Forward Voltage:3.1V; Luminous Intensity:90mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70053707 27R0105 94T2907
Product Name LED; White 0603 Led, White, 0.8Mm X 1.2Mm, 90Mcd; Led Color Vcc (Visual Communications Company) Led, White, 0.8Mm X 1.2Mm, 90Mcd, Full Reel; Led Color Vcc (Visual Communications Company)
LED Type White White; White White; White
Luminous Intensity 68 milliCandela 90 milliCandela 90 milliCandela
Forward Current 25 milliamps 25 milliamps 5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 20 degrees
View Details