Visual Communications Company, Inc. LEDs VAOL-S6SB4

Description
LED SMT 0603 2.5V 11.5mcd 120deg Blue
Request a Quote Datasheet
Description
LED SMT 0603 2.5V 11.5mcd 120deg Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 434306 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED SMT 0603 2.5V 11.5mcd 120deg Blue

LED SMT 0603 2.5V 11.5mcd 120deg Blue

Supplier's Site
Led, Blue, 0.8Mm X 1.2Mm, 28.5Mcd, 475Nm; Led Color Vcc (Visual Communications Company) - 27R0104 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1.2Mm, 28.5Mcd, 475Nm; Led Color Vcc (Visual Communications Company)
27R0104
Led, Blue, 0.8Mm X 1.2Mm, 28.5Mcd, 475Nm; Led Color Vcc (Visual Communications Company) 27R0104
LED, BLUE, 0.8MM X 1.2MM, 28.5MCD, 475NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:2mA; Forward Voltage:3V; Wavelength Typ:475nm; Luminous Intensity:28.5mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 0.8MM X 1.2MM, 28.5MCD, 475NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:2mA; Forward Voltage:3V; Wavelength Typ:475nm; Luminous Intensity:28.5mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 0.8Mm X 1.2Mm, 28.5Mcd, 475Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 94T2906 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1.2Mm, 28.5Mcd, 475Nm, Full Reel; Led Color Vcc (Visual Communications Company)
94T2906
Led, Blue, 0.8Mm X 1.2Mm, 28.5Mcd, 475Nm, Full Reel; Led Color Vcc (Visual Communications Company) 94T2906
LED, BLUE, 0.8MM X 1.2MM, 28.5MCD, 475NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:2mA; Forward Voltage:3V; Wavelength Typ:475nm; Luminous Intensity:28.5mcd; Viewing Angle:120° RoHS Compliant: Yes

LED, BLUE, 0.8MM X 1.2MM, 28.5MCD, 475NM, FULL REEL; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:2mA; Forward Voltage:3V; Wavelength Typ:475nm; Luminous Intensity:28.5mcd; Viewing Angle:120° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 434306 27R0104
Product Name LEDs Led, Blue, 0.8Mm X 1.2Mm, 28.5Mcd, 475Nm; Led Color Vcc (Visual Communications Company)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.5 volts 3 volts
LED Package: 0.8mm x 1.2mm
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CJ03-BV3B2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
View Details